EN
  • EN
  • DE
  • IT

2-822114-4

Part No 2-822114-4
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PQFP 160POS TIN-LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Type QFP
Number of Positions or Pins (Grid) 160 (4 x 40)
Pitch - Mating 0.050" (1.27mm)
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 200μin (5.08μm)
Contact Material - Mating Phosphor Bronze
Mounting Style Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Finish - Post Tin-Lead
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Phosphor Bronze
Housing Material Liquid Crystal Polymer (LCP)
Termination Post Length 0.135" (3.43mm)
Material Flammability Rating UL94 V-0
Win Source Part Number 766287-2-822114-4
Popularity Medium
Supply and Demand Status Limited
Family Name 822114
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2-822114-4 CAD Model

Description

The 2-822114-4 is a socket designed and manufactured by TE Connectivity. It is specifically engineered for housing integrated circuits (ICs) and transistors, providing a reliable and secure connection for these components within electronic systems. This socket is crucial for applications requiring easy insertion and removal of ICs or transistors, simplifying maintenance and upgrades.

Applications

  • Prototyping circuit boards
  • Testing and evaluation of ICs and transistors
  • Applications requiring frequent component replacement
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics

Features

  • Accepts a variety of IC and transistor package types
  • Durable construction for long-term reliability
  • Low insertion and extraction force contacts
  • High-temperature resistant materials
  • Easy to use and install
  • Provides secure electrical connection

Benefits

  • Simplifies component replacement and upgrades
  • Reduces the risk of damage to ICs and transistors during handling
  • Improves circuit reliability by providing a secure connection
  • Facilitates easy prototyping and testing
  • Minimizes downtime in critical applications
  • Cost-effective solution for component mounting

Additional Details

The 2-822114-4 socket typically features a specific pin count and pitch, designed to match the corresponding IC or transistor package. The contact materials are chosen for their high conductivity and corrosion resistance, ensuring a stable electrical connection over time. The socket body is typically made of a high-temperature plastic to withstand soldering processes. Detailed specifications such as pin count, pitch, contact material, and operating temperature range can be found in the TE Connectivity datasheet for this part number. These sockets provide an efficient method for engineers and technicians to work with integrated circuits during development and maintenance. They can be soldered directly to a PCB, or connected via a header socket.

You May Also Be Interested in

Adam Technologies, Inc.
PLCC 32P THROUGH HOLE / 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Lowest to $0.7529
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
Molex, LLC
CONN CAMERA SOCKET 32POS GOLD / 32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
Lowest to $2.9249
Preci-Dip
540-88-032-17-400 Preci-dip IC & Component Sockets datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
Amphenol
CONN SOCKET PLCC 44POS TINLEAD
Lowest to $2.4437
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $1.0136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess