EN
  • EN
  • DE

2007132-1

Part No 2007132-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP+ CAGE 1X4 SPRINGS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style Cage, Ganged (1 x 4)
Connector Type SFP+
Mounting Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Win Source Part Number 761671-2007132-1
Family Name 2007132
Introduction Date October 14, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2007132-1 CAD Model

Description

The TE Connectivity AMP Connectors electronic component is an EMI shielded SFP+ connector type with a termination of press-fit.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 761671-2007132-1
  • Packaging: Bulk
  • Number of Positions: -
  • Connector Style: Cage, ganged (1 x 4)
  • Mounting: Through hole, right angle
  • Family Name: 2007132
  • Categories: Connectors, interconnects
  • Introduction Date: October 14, 2008
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2023
  • Halogen Free: Compliant

You May Also Be Interested in

Samtec Inc.
CONN QSFP CAGE W/HSINK PRESS RA
Lowest to $8.1335
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605
Amphenol
CONN SFP CAGE 1X4 PRESS-FIT R/A
Lowest to $9.3941
Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7933 $71.3799
6+ $19.5227 $117.1362
8+ $18.9127 $151.3016
11+ $18.3026 $201.3286
15+ $17.6925 $265.3875
19+ $15.8622 $301.3818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess