EN
  • EN
  • DE

202C642-51/164-0-CS1821

Part No 202C642-51/164-0-CS1821
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202C6
Package Bulk
Type Boot
Shell Size - Insert 42
Color Black
Material EPB, Flexible
Large Diameter Supplied 1.740" (44.20mm)
Large Diameter Recovered 0.880" (22.35mm)
Small Diameter Supplied 1.440" (36.58mm)
Small Diameter Recovered 0.690" (17.53mm)
Small Recovered Length 1.000" (25.40mm)
Total Length Recovered 6.250" (158.75mm)
Base Product Number 202C642
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1315558-202C642-51/164-0-CS1821
Ultra Librarian 3D Model Ultra Librarian 202C642-51/164-0-CS1821 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Thermofit 202C6 is a black heat shrink boot. TE Connectivity Aerospace, Defense and Marine

  • Large Diameter Supplied: 1.740" (44.20mm)
  • Large Diameter Recovered: 0.880" (22.35mm)
  • Small Diameter Supplied: 1.440" (36.58mm)
  • Small Diameter Recovered: 0.690" (17.53mm)
  • Large Recovered Length: Not Applicable
  • Small Recovered Length: 1.000" (25.40mm)
  • Total Length Supplied: Not Applicable
  • Total Length Recovered: 6.250" (158.75mm)
  • Category: Cables, Wires - Management
  • Series: Thermofit 202C6
  • Material: EPB, Flexible
  • Shell Size - Insert: 42
  • Packaging: Bulk
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ96 BLACK / Heat Shrink Boot - 90° Black 96
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess