EN
  • EN
  • DE

2199001-1

Part No 2199001-1
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description RFI SHIELD FINGER GOLD SOLDER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Type Shield Finger, Pre-Loaded
Width 0.047" (1.20mm)
Height 0.041" (1.05mm)
Plating Gold
Plating - Thickness 19.685µin (0.50µm)
Attachment Method Solder
Base Product Number 2199001
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -2199001-1-SI,2266-2199001-1TR,21990011,A108277CT,A108277TR,A108277DKR
Standard Package 8,000
Win Source Part Number 959310-2199001-1
Ultra Librarian 3D Model Ultra Librarian 2199001-1 CAD Model

Description

The 959310-2199001-1 from TE Connectivity AMP Connectors is a shield finger that comes pre-loaded and is available in tape & reel packaging.

  • Manufacturer: TE Connectivity AMP Connectors
  • Part Number: 959310-2199001-1
  • Product: Shield Finger
  • Packaging: Tape & Reel
  • Standard Package: 8,000
  • Height: 0.041" (1.05mm)
  • Width: 0.047" (1.20mm)
  • Plating: Gold
  • Plating Thickness: 19.685µin (0.50µm)
  • Attachment Method: Solder
  • Alternative Parts: 2199001-12199001-1
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.90.4000
  • Base Product Number: 2199001

You May Also Be Interested in

Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.1775
Molex, LLC
0.35 B/B REC ASSY 6CKT EMBSTP PK
Lowest to $1.0409
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0745
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754
Amphenol FCI
CONN RCPT 100POS SMD GOLD
Lowest to $3.1282
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1868 $57.9080
755+ $0.1533 $115.7415
1,170+ $0.1485 $173.7450
1,610+ $0.1437 $231.3570
2,080+ $0.1390 $289.1200
2,785+ $0.1245 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,490 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess