TE Connectivity Product 4-2271290-0 is a 48-pin, right angle, double row, board-to-board header connector with a 3.0mm pitch. It is part of the TE Connectivity CELLO family of connectors, which are designed for high-speed signal transmission and power delivery in demanding applications.
The 4-2271290-0 connector has a black thermoplastic housing and gold-plated contacts. It is surface mounted and has a temperature range of -40°C to +125°C. The connector is RoHS compliant and halogen free.
The 4-2271290-0 connector is typically used in telecommunications, data communications, industrial automation, and consumer electronics applications. It is ideal for applications where high performance, reliability, and durability are required.
Here are some of the key features and benefits of the 4-2271290-0 connector:
High-speed signal transmission and power delivery
48-pin, right angle, double row design
3.0mm pitch
Black thermoplastic housing
Gold-plated contacts
Surface mounted
Temperature range of -40°C to +125°C
RoHS compliant and halogen free
The 4-2271290-0 connector is a versatile and reliable connector that can be used in a wide range of applications. It is ideal for applications where high performance, reliability, and durability are required.
Here are some specific examples of applications where the 4-2271290-0 connector can be used:
Telecommunications: base stations, routers, switches, and other networking equipment
Data communications: servers, storage devices, and other data center equipment
Industrial automation: programmable logic controllers (PLCs), industrial robots, and other automation equipment
Consumer electronics: smart TVs, game consoles, and other high-end consumer electronics devices
The 4-2271290-0 connector is a high-quality connector that is designed to meet the needs of demanding applications. It is a reliable and durable connector that can provide years of trouble-free service.