EN
  • EN
  • DE

4515DO-DS3BK030DPL

Part No 4515DO-DS3BK030DPL
Manufacturer TE Connectivity
Catalog Sensors, Transducers
Description SENSOR 1.08PSID 0.14" 14BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersPressure Sensors, Transducers
Manufacturer TE Connectivity Measurement Specialties
Packaging Tray
Part Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure 1.08PSI (7.48kPa)
Output Type I2C
Output 14 b
Accuracy ±0.25%
Voltage - Supply 3.3V
Port Size Male - 0.14" (3.56mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 20PSI (137.9kPa)
Operating Temperature -10°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Base Product Number 4515
Ultra Librarian 3D Model Ultra Librarian 4515DO-DS3BK030DPL CAD Model

You May Also Be Interested in

Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Need more? Email Us
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.1512
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277
Honeywell
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $4.9090
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess