EN
  • EN
  • DE

6-103975-1

Part No 6-103975-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 12P IDC 22-26AWG GOLD  /  12 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity AMP Connectors
Series AMPMODU MTE
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 12
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 22-26 AWG
Features Closed End
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Base Product Number 103975
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4051
Other Names 2266-6-103975-1,A34965,61039751
Standard Package 18
Win Source Part Number 1014510-6-103975-1
Ultra Librarian 3D Model Ultra Librarian 6-103975-1 CAD Model

Description

The 6-103975-1 is a rectangular connector manufactured by TE Connectivity. It is designed for robust and reliable connections in various electronic applications. This connector is part of a larger family of rectangular connectors known for their versatility and ease of use. It provides a secure and efficient method for connecting multiple circuits in a single interface.

Applications

  • Industrial Equipment
  • Automotive Systems
  • Telecommunications
  • Medical Devices
  • Aerospace Applications

Features

  • High density contact arrangement
  • Polarization to prevent mismating
  • Durable housing material
  • Various mounting options available
  • Contact plating options for enhanced conductivity

Benefits

  • Ensures reliable electrical connections, minimizing signal loss and optimizing performance.
  • Simplifies wiring and assembly, reducing installation time and costs.
  • Provides a compact and efficient solution for connecting multiple circuits.
  • Ensures long-term performance in harsh environments with its durable construction.
  • Offers flexibility with various mounting and contact options.

Additional Details

The 6-103975-1 connector typically features a thermoplastic housing and utilizes tin or gold-plated contacts to ensure reliable electrical performance. It is designed for wire-to-board or wire-to-wire connections, depending on the specific configuration. The specific electrical characteristics, such as voltage and current ratings, depend on the contact material and housing, but it generally supports up to several amps per contact. The connector often includes features like locking mechanisms or strain relief to ensure secure and stable connections, even under vibration or mechanical stress. It is designed to meet industry standards for safety and performance. It is commonly used in applications requiring a high number of connections in a compact space and designed to withstand harsh conditions, such as extreme temperatures and humidity. Specific details on the number of positions, exact dimensions, and other specifications would depend on the specific product datasheet.

You May Also Be Interested in

Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6316 $58.1056
39+ $2.9798 $116.2122
61+ $2.8867 $176.0887
83+ $2.7936 $231.8688
107+ $2.7004 $288.9428
144+ $2.4211 $348.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
In Stock: 100 pieces Factory Stock: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess