EN
  • EN
  • DE
  • IT

6-1393696-7

Part No 6-1393696-7
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN 1.0/2.3 JACK R/A 75 OHM SMD / Conn 1.0/2.3 F 0Hz to 2GHz 75Ohm Solder RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series SIEMAX
Packaging Reel package
Part Status Obsolete(EOL)
Connector Style 1.0/2.3
Connector Type Jack, Female Sockets - Triple
Contact Termination Solder
Shield Termination Solder
Impedance 75 Ohm
Mounting Surface Mount, Right Angle
Fastening Type Snap-On
Frequency - Max 2GHz
Center Contact Plating Gold
Dielectric Material Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Center Contact Material Copper Tin Alloy
Mating Cycles 500
Win Source Part Number 798969-6-1393696-7
Popularity Medium
Supply and Demand Status Limited
Family Name 1393696
Introduction Date May 30, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 6-1393696-7 CAD Model

Description

This electronic component is a TE Connectivity AMP Connectors product, part of the SIEMAX series.

  • Package Type: Reel
  • Connector Type: Jack, Female Sockets - Triple
  • Fastening: Snap-on
  • Contact Termination: Solder
  • Connector Style: 1.0/2.3
  • Voltage Rating: -
  • Maximum Frequency: 2GHz
  • Housing Color: Not Specified
  • Mounting Type: Surface, Right Angle
  • Impedance: 75 Ohm
  • Shield Termination: Solder
  • Supply and Demand Status: Limited (Obsolete - EOL)

You May Also Be Interested in

Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess