EN
  • EN
  • DE

6367552-1

Part No 6367552-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT HIGH SPEED 54POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 54 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Natural High Speed
Manufacturer TE Connectivity
Series Z-DOK+
Package Tube
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name 6367552
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907668-6367552-1
Ultra Librarian 3D Model Ultra Librarian 6367552-1 CAD Model

Description

The TE Connectivity Z-DOK+ is a connector receptacle that is perfect for use in electronic circuits.

  • Description: 54 Connector Receptacle with Female Sockets and Blade Sockets Through Hole and Right Angle Natural High Speed
  • Supply and Demand Status: Balanced
  • Manufacturer: TE Connectivity
  • Win Source Part Number: 907668-6367552-1

You May Also Be Interested in

HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess