EN
  • EN
  • DE

6376045-1

Part No 6376045-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PCMCIA EXP FEMALE 150POS / 150 Position Female Connector PCMCIA - ExpressCard? 0.024" (0.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Card Type PCMCIA - ExpressCard™
Gender Female
Number of Positions/Bay/Row 75
Number of Positions 150
Number of Rows 2
Pitch 0.024" (0.60mm)
Read Out Dual
Features Board Guide
Mounting Type Surface Mount
Termination Solder
Temperature Range - Operating -55°C ~ 85°C
Base Product Number 6376045
Standard Package 700 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 907669-6376045-1
Ultra Librarian 3D Model Ultra Librarian 6376045-1 CAD Model

Description

The 907669-6376045-1 is a card edge connector from TE Connectivity.

  • Application: PCMCIA - ExpressCard™
  • Readout: Dual
  • Positions: 150
  • Pitch: 0.024" (0.60mm)
  • Mounting Type: Surface Mount
  • Termination: Solder
  • Package: Tape & Reel
  • Gender: Female
  • Temperature Range: -55°C ~ 85°C
  • Product Status: Active

You May Also Be Interested in

Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $14.3306
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3440 $60.1920
43+ $2.7437 $117.9791
66+ $2.6580 $175.4280
90+ $2.5722 $231.4980
117+ $2.4865 $290.9205
156+ $2.2293 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess