EN
  • EN
  • DE

6469028-1

Part No 6469028-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT 40POS DUAL R/A HM-ZD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Z-PACK HM-Zd
Packaging Tube
Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style High Speed
Number of Positions 60
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 4
Number of Columns 10
Mounting Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 40 Signal, 20 Ground
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Current Rating 0.700A
Material Flammability Rating UL94 V-0
Operating Temperature Range -65°C ~ 105°C
Voltage Rating 250V
Win Source Part Number 764474-6469028-1
Popularity Medium
Supply and Demand Status Limited
Family Name 6469028
Introduction Date February 03, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 6469028-1 CAD Model

Description

The 6469028-1 is a backplane connector manufactured by TE Connectivity. Backplane connectors are essential components in high-speed data transfer systems, providing a robust and reliable interface between circuit boards within a rack or chassis. This particular connector is engineered to meet the demanding requirements of modern electronic applications, ensuring signal integrity and efficient power distribution.

Applications

  • High-speed servers
  • Telecommunications equipment
  • Data centers
  • Industrial automation systems
  • Medical equipment

Features

  • High-density contact arrangement: Enables a large number of signals to be transmitted within a compact space.
  • Robust construction: Designed to withstand the rigors of demanding environments.
  • Optimized signal integrity: Minimizes signal loss and crosstalk, ensuring reliable data transmission.
  • Polarization features: Prevents mis-mating, ensuring proper connection.
  • Compliant pin technology: Provides reliable solder joints and reduces the risk of damage during installation.

Benefits

  • Improved system performance: High-speed data transfer capabilities enhance overall system performance.
  • Increased reliability: Robust design and construction ensure long-term reliability.
  • Reduced downtime: Reliable connections minimize the risk of system failures and downtime.
  • Simplified installation: Compliant pin technology simplifies the installation process.
  • Enhanced signal integrity: Optimized signal integrity minimizes signal loss and crosstalk, ensuring reliable data transmission.

Additional Details

The 6469028-1 connector is typically constructed with high-quality materials to ensure durability and performance. The specific materials used may vary depending on the application requirements. It's designed to meet industry standards for backplane connectors. The connector's mechanical dimensions and electrical characteristics are carefully controlled to ensure compatibility with other components in the system.

You May Also Be Interested in

Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2494 $52.4940
24+ $4.3072 $103.3728
36+ $4.1726 $150.2136
50+ $4.0380 $201.9000
65+ $3.9034 $253.7210
86+ $3.4996 $300.9656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess