EN
  • EN
  • DE

6469105-1

Part No 6469105-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series Z-PACK HM-Zd
Package Tube
Product Status Obsolete
Connector Usage -
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 8
Number of Columns 10
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 80 Single Signal, 40 Ground
Features -
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color -
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1354778-6469105-1
Ultra Librarian 3D Model Ultra Librarian 6469105-1 CAD Model

Description

The TE Connectivity AMP Connectors Z-PACK HM-Zd is a specialized backplane connector designed for high-speed applications.

  • Connector Type: Backplane connector
  • Design: Header with male pins and blades
  • Series: Z-PACK HM-Zd
  • Product Status: Obsolete
  • Base Product Number: 6469105
  • Mounting Type: Through-hole
  • Current Rating: 0.700A
  • Voltage Rating: 250V
  • Number of Positions: 120
  • Number of Rows: 8
  • Positions Loaded: All positions loaded
  • Contact Finish: Gold
  • Flammability Rating: UL94 V-0
  • Temperature Range: -65°C to 105°C
  • Common Applications: Data centers, servers, and telecommunications equipment

You May Also Be Interested in

HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess