Products specifications

Win Source Part Number WS1207516-701008
Manufacturer TE Connectivity Measurement Specialties
Category Sensors, Transducers -Temperature Sensors -NTC Thermistors
Series 4400
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 30k
Resistance Tolerance ±0.2°C
B Value Tolerance ±0.8%
B0/50 3810K
Operating Temperature -40°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian 701008 CAD Model

Description

NTC Thermistor 30k Bead

You May Also Be Interested in

Murata Electronics North America
NTC THERMISTOR 47 OHM 5% 0402
Lowest to $0.0737
ECAD model for NCP15XC470J03RC
Thinking Electronic Industrial Co.,Ltd
NTC 10mm 10 oHm Imax 3A Pmax 2.4
Lowest to $0.0184
ECAD model for SCK10103MSY
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
ECAD model for B57321V2473H060
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
ECAD model for B57471V2103H062
Murata Electronics North America
THERMISTOR NTC 10KOHM 3380K BEAD / NTC Thermistor 10k Bead
Lowest to $0.4432
ECAD model for NXRT15XH103FA1B030
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
ECAD model for 701016
Murata Electronics North America
NTC THERMISTOR 3.3K OHM 5% 0402
Need more? Email Us
ECAD model for NCP15XW332J03RC
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
ECAD model for PANR302395
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3380K 0402 / NTC Thermistor 10k 0402 (1005 Metric)
Lowest to $0.1346
ECAD model for B57232V5103F360

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention