EN
  • EN
  • DE

701031

Part No 701031
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3574K BEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±0.1°C
B Value Tolerance ±0.4%
B0/50 3574K
B25/85 3978K
Temperature Range - Operating -55°C ~ 150°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573132-701031
Ultra Librarian 3D Model Ultra Librarian 701031 CAD Model

Description

N

You May Also Be Interested in

Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess