Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Aerospace, Defense and Marine
Series 7000, AGASTAT
Package Bulk
Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 125VDC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Base Product Number 7012P
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.49.0050
Other Names 7012PC-ND,-2-1423159-3-SI,2-1423159-3-ND,-7012PC-SI,214231593,2-1423159-3,A115746,-2-1423159-3-SI-ND
Standard Package 1
Win Source Part Number 1015461-7012PC
Ultra Librarian 3D Model Ultra Librarian 7012PC CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 7000 series time delay relay is a mechanical relay with a DPDT (2 Form C) circuit.

  • Function: On-delay
  • Delay Time: 1.5 Sec ~ 15 Sec
  • Timing Adjustment: Hand dial
  • Contact Rating: 10A @ 240VAC
  • Voltage Supply: 125VDC
  • Mounting: Panel
  • Termination Style: Screw terminal
  • ECCN: EAR99
  • RoHS: Non-compliant
  • Package: 1 relay
  • Other Part Numbers: 7012PC-ND and -2-1423159-3-SI

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 15SEC 5A 120V
Need more? Email Us
ECAD model for SCERX22ABA
Schneider Electric
RELAY TIME DELAY 999HR 10A 240V
Need more? Email Us
ECAD model for 9050JCK70V14
Sensata-Crydom
RELAY TIME DELAY 6A 48V DIN RAIL
Need more? Email Us
ECAD model for DRTC06D06
Schneider Electric
RELAY TIME DELAY 10SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK11V20
Schneider Electric
RELAY TIME DELAY 60SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK13V14
Schneider Electric
RELAY TIME DELAY 180SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK1F180V14
Littelfuse Inc.
RELAY TIME DELAY 100SEC 10A 125V
Need more? Email Us
ECAD model for KRDM421
Schneider Electric
RELAY TIME DELAY 30SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK12V14
Schneider Electric
RELAY TIME DELAY 60MIN 10A 240V
Need more? Email Us
ECAD model for 9050JCK28V20

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention