Products specifications

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1 Min ~ 10 Min
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 125VDC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550871-7012PF
Ultra Librarian 3D Model Ultra Librarian 7012PF CAD Model

You May Also Be Interested in

Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-500-AC24/DC12-24
Omron
RELAY TIME DELAY 10SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC24 10S
Omron
RELAY TIME DELAY 5MIN 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 24VDC 5M
Omron
RELAY TIME DELAY 24HR 15A 250V
Need more? Email Us
ECAD model for H5F-FB
Omron
RELAY TIME DELAY 30SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC200-240 30S
Omron
RELAY TIME DELAY 6HR 6A 250V
Need more? Email Us
ECAD model for H2C-S AC24 B
Omron
RELAY TIME DELAY 1SEC 7A 250V
Need more? Email Us
ECAD model for H3JA-8A 24VDC 1S
Omron
RELAY TIME DELAY 60MIN 7A 250V
Need more? Email Us
ECAD model for H3JA-8A 24VAC 60M
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CX-L8ED-N DC12-24/AC24

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention