Products specifications Report Issue?

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 3 Min ~ 30 Min
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 125VDC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550872-7012PH
Ultra Librarian 3D Model Ultra Librarian 7012PH CAD Model

You May Also Be Interested in

Omron
RELAY TIME DELAY 9990HR 3A 250V
Need more? Email Us
ECAD model for H3CA-8-AC200/220/240
Omron
RELAY TIME DELAY 1SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC100-120 1S
Omron
RELAY TIME DELAY 3SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 24VAC 3S
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CX-L8ED-N DC12-24/AC24
Omron
RELAY TIME DELAY 1SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 100-120VAC1S
Omron
RELAY TIME DELAY 99H 59M 3A 250V
Need more? Email Us
ECAD model for H5CN-XDN DC12-48
Omron
RELAY TIME DELAY 99K HR PNL MT
Need more? Email Us
ECAD model for H5CX-BWSD
Omron
RELAY TIME DELAY 12HR 6A 250V
Need more? Email Us
ECAD model for H2C-R-AC120-C
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-500-AC24/DC12-24

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention