Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-24 AWG
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 770010
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363416-770010-3
Ultra Librarian 3D Model Ultra Librarian 770010-3 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK II Socket is a versatile rectangular connector contact suitable for a wide range of applications.

  • Product Name: TE Connectivity AMP Connectors Universal MATE-N-LOK II Socket
  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Universal MATE-N-LOK II
  • Contact Termination: Crimp
  • Wire Gauge: 18-24 AWG
  • Contact Finish: Tin
  • Packaging: Tape and Reel
  • MSL Level: 1

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0264
ECAD model for DF12NB-60DS-0.5V(51)
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to $2.2126
ECAD model for 1-179277-2
TE Connectivity
CONN PLUG HSG 2POS 3.00MM / 2 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Lowest to $0.4114
ECAD model for 1445049-2
Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Need more? Email Us
ECAD model for DF62W-2S-2.2C
TE Connectivity
CONN TAB CRIMP TIN / Tab Contact Tin Crimp
Need more? Email Us
ECAD model for 353537-1
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to $0.1354
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
CONN SOCKET 12-15AWG CRIMP TIN / Socket Contact Tin 12-15 AWG Crimp Power
Lowest to $0.1433
ECAD model for 964204-1
TE Connectivity
CONN RCPT HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Receptacle Black 0.157" (4.00mm)
Lowest to $0.6693
ECAD model for 1-1670917-1
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to $2.3637
ECAD model for 1-1827875-0

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention