Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 30ns, 30ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031931-TC428COA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC428COA CAD Model

Description

The TC428COA from Microchip Technology is a robust and efficient dual high-speed power MOSFET driver designed to accommodate a wide range of applications. This powerful driver is capable of delivering peak output currents of up to 1.5A per channel, making it an ideal solution for driving large capacitive loads with excellent performance and speed.

Key Features

  • High Peak Output Current: Each channel of the TC428COA can deliver up to 1.5A, ensuring that even high-capacitance MOSFET gates can be driven with ease.
  • Wide Operating Range: The device operates from a supply voltage range of 4.5V to 18V, providing flexibility for various power systems and ensuring compatibility with both logic-level and standard threshold MOSFETs.
  • High-Speed Performance: With rise and fall times typically under 30ns, the TC428COA is capable of high-frequency operation, making it suitable for switching applications that require rapid transitions.
  • Independent Inputs: Separate input pins for each driver allow independent control of each channel, offering design versatility and the ability to drive two different MOSFETs in a synchronous or asynchronous manner.
  • Latch-Up Protected: The device includes latch-up protection up to 500mA on all pins, providing an additional layer of security against over-current conditions.
  • Matched Rise and Fall Times: The TC428COA ensures that rise and fall times are matched within 10ns of each other, reducing switching noise and improving overall performance.
  • Low Supply Current: With its low quiescent supply current, the driver minimizes power consumption when not actively driving loads.

Applications

The versatility of the TC428COA makes it suitable for a wide variety of applications, including:

  • Motor Control Circuits
  • Pulse-Width Modulated (PWM) Controllers
  • Power Supplies
  • DC-DC Converters
  • Class D Switching Amplifiers
  • Robotics and Automation Systems

In conclusion, the TC428COA from Microchip Technology is an exceptional choice for designers seeking a reliable and high-performing dual MOSFET driver. Its robust features and flexibility make it an essential component for any power management or high-speed switching application.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.5674
ECAD model for IRS2302SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2105STR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $2.8834
ECAD model for ISL6620ACRZ-T
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to $3.5139
ECAD model for FAN73895MX
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $2.7554
ECAD model for FAN7191MX-F085

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6696 $50.7224
46+ $2.1905 $100.7630
71+ $2.1220 $150.6620
98+ $2.0536 $201.2528
126+ $1.9851 $250.1226
169+ $1.7798 $300.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,407 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention