EN
  • EN
  • DE

770582-1

Part No 770582-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 14POS MINI UNIV-MATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 5 Weeks
Features 14 Rectangular Connectors - Housings Plug White 0.163" (4.14mm)
Manufacturer TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 770582
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -770582-1-SI, A25578, 7705821, 770582-1-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908420-770582-1
Ultra Librarian 3D Model Ultra Librarian 770582-1 CAD Model

Description

The 770582-1 is a rectangular connector manufactured by TE Connectivity. It's part of their broader range of interconnect solutions, designed to provide reliable and efficient connections in various electronic applications. These connectors are known for their robust construction and ability to withstand demanding environments.

Applications:

  • Industrial automation equipment
  • Telecommunications infrastructure
  • Data center equipment
  • Medical devices
  • Aerospace and defense systems

Features:

  • Durable construction: Designed to withstand harsh environmental conditions.
  • High pin count: Allows for dense signal transmission.
  • Polarization features: Ensures correct mating and prevents misconnections.
  • Various mounting options: Available in through-hole, surface mount, and cable mount configurations.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Reliable signal transmission: Ensures consistent performance in critical applications.
  • Reduced downtime: Robust design minimizes failures and maintenance requirements.
  • Easy installation: Variety of mounting options simplifies assembly processes.
  • Increased design flexibility: High pin count and compact size enable versatile system designs.
  • Compliance with industry standards: Meets regulatory requirements for environmental safety.

Additional Details:

The 770582-1 connector is likely a member of a specific TE Connectivity connector series, such as AMPMODU or similar. The exact specifications, including the number of contacts, pitch, material, and voltage/current ratings, depend on the specific configuration. It is crucial to consult the official TE Connectivity datasheet for this part number to obtain precise technical information. The datasheet will provide detailed drawings, material specifications, electrical characteristics, and mating connector recommendations. The connector's housing material typically provides insulation and protection for the contacts, while the contact material is often a copper alloy with a plating (e.g., gold or tin) to ensure good conductivity and corrosion resistance. Proper mating and unmating procedures should be followed to avoid damage to the connector.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8766 $52.5960
140+ $0.7193 $100.7020
220+ $0.6968 $153.2960
300+ $0.6744 $202.3200
385+ $0.6519 $250.9815
515+ $0.5844 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess