EN
  • EN
  • DE

770584-1

Part No 770584-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 18POS 4.14MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 18
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770584
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365797-770584-1
Ultra Librarian 3D Model Ultra Librarian 770584-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK series provides a versatile rectangular connector housing for various applications.

  • Mounting Type: Free Hanging (In-Line)
  • Locking Feature: Latch Lock
  • Contact Termination Type: Crimp
  • Color: White
  • Connector Type: Plug
  • Contact Gender: Male or Female (Contacts Not Included)
  • Positions: 18
  • Rows: 2
  • Pitch: 0.163" (4.14mm)
  • Row Spacing: 0.163" (4.14mm)
  • Operating Temperature Range: -55°C to 105°C
  • Series: Mini-Universal MATE-N-LOK
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess