EN
  • EN
  • DE

WT7518D-NN080WT

Part No WT7518D-NN080WT
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403512-WT7518D-NN080WT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT7518D-NN080WT CAD Model

Description

The WT7518D-NN080WT is a power management integrated circuit (PMIC) manufactured by Weltrend. This IC is specifically designed to provide comprehensive protection and control features for ATX power supplies, ensuring stable and efficient operation. It integrates multiple functions, including voltage monitoring, over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and short-circuit protection (SCP), making it a crucial component for maintaining the integrity of power delivery systems.

Applications

  • ATX Power Supplies: Primarily used in desktop computer power supplies to manage and protect the system.
  • Industrial Power Systems: Applicable in various industrial power systems requiring robust protection features.
  • Server Power Supplies: Can be implemented in server power supplies to ensure reliability and prevent damage from power-related issues.

Features

  • Over-Voltage Protection (OVP): Protects the system from excessively high voltage levels on critical power rails.
  • Under-Voltage Protection (UVP): Prevents operation when voltage levels drop below safe thresholds.
  • Over-Current Protection (OCP): Limits the current to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Quickly shuts down the power supply in the event of a short circuit.
  • Power Good (PG) Signal Generation: Monitors the output voltages and generates a PG signal to indicate when the power supply is operating within acceptable limits.
  • Remote On/Off Control: Enables the power supply to be remotely turned on or off.

Benefits

  • Enhanced System Reliability: Protects sensitive components from power-related damage, increasing overall system reliability.
  • Prevention of Hardware Damage: OVP, UVP, OCP, and SCP features prevent hardware damage due to voltage and current abnormalities.
  • Stable Power Delivery: Ensures stable power delivery to the system, improving performance and preventing crashes.
  • Simplified Power Supply Design: Integrates multiple protection and control functions into a single IC, simplifying power supply design.
  • Compliance with Safety Standards: Helps power supplies meet safety standards and regulations.

Additional Details

The WT7518D-NN080WT typically operates within a specified voltage range and temperature range, as outlined in its datasheet. It communicates with the system using various control signals and monitoring outputs. The specific package type and pin configuration are detailed in the datasheet to aid in proper integration into the power supply design. Weltrend datasheets provide comprehensive information regarding electrical characteristics, timing diagrams, and application examples, which are crucial for engineers designing power supplies with this IC.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess