EN
  • EN
  • DE

770903-1

Part No 770903-1
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 18-22AWG TIN CRIMP / Pin Contact Tin Crimp 18-22 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Tin
Base Product Number 770903
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A25683TR,-DUL-PIN-22-18AW-S/M-UMNL-LSI,A25681,A25681-ND,-DUL-PIN-22-18AW-S/M-UMNL-CSI,-DUL-PIN-22-18AW-S/M-UMNL-CSI-ND,-DUL-PIN-22-18AW-S/M-UMNL-SI-ND,7709031,A25683CT,-770903-1-CSI,770903-1-ND,-770903-1-SI,-DUL-PIN-22-18AW-S/M-UMNL-SI
Standard Package 4,500
Win Source Part Number 1334309-770903-1
Ultra Librarian 3D Model Ultra Librarian 770903-1 CAD Model

Description

The TE Connectivity AMP Connectors 1334309-770903-1 is a crimp pin contact with a stamped type design.

  • Contact Type: Crimp Pin
  • Type: Stamped
  • Contact Finish: Tin
  • Material: Brass
  • Contact Termination: Crimp
  • Pin Type: Pin Socket
  • Wire Gauge: 18-22 AWG
  • Packing: Reel
  • Purpose: Multi-Purpose
  • Standard Package: 4,500
  • ECCN: EAR99
  • RoHS Status: Not Applicable

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
ASY,PIN,QUADRAX
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.1223
Amphenol
CONN SOCKET 12AWG GOLD SLDR CUP
Need more? Email Us
TE Connectivity
CONN SOCKET 10AWG TIN-LEAD CRIMP
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0458 $50.1510
2,660+ $0.0376 $100.0160
4,125+ $0.0364 $150.1500
5,685+ $0.0352 $200.1120
7,355+ $0.0340 $250.0700
9,840+ $0.0305 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess