EN
  • EN
  • DE

776087-4

Part No 776087-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER R/A 23POS 4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 23
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Gray
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610543-776087-4
Ultra Librarian 3D Model Ultra Librarian 776087-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 16POS 3MM
Lowest to $3.3309
3M
CONN HEADER SMD 10POS 2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 20POS 4.2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 12POS 1.25MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 50POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 18POS 2MM
Lowest to $2.9545
TE Connectivity
CONN HEADER VERT 24POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 8POS 3.96MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 11POS 3.96MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess