EN
  • EN
  • DE

776228-1

Part No 776228-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 23POS 4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features Connector Header Panel Mount, Through Hole 23 position 0.157" (4.00mm)
Manufacturer TE Connectivity
Series AMPSEAL
Package Bulk
Operating Temperature Range -40°C ~ 105°C
Mounting Panel Mount, Through Hole
Family Name 776228
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A105103, -776228-1-LSI, -776228-1-CSI, 776228-1-ND, -776228-1-SI, 7762281
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844504-776228-1
Ultra Librarian 3D Model Ultra Librarian 776228-1 CAD Model

Description

The TE Connectivity AMPSEAL 844504-776228-1 connector header is panel mountable and has 23 positions with a through hole of 0.157" (4.00mm). This 844504-776228-1 connector can operate in temperatures ranging from -40°C to 105°C and has a family name of 776228.

  • Mounting Type: Panel Mount
  • Positions: 23
  • Through Hole: 0.157" (4.00mm)
  • Temperature Range: -40°C to 105°C
  • Family: 776228
  • Popularity: Popular
  • Packaging: Bulk
  • Quantity per Package: 40
  • Category: Connectors
  • ECCN: EAR99
  • REACH: Affected
  • HTSUS: 8536.69.4040
  • Estimated Production Lead Time: 14 weeks
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6491 $58.2455
11+ $9.5582 $105.1402
17+ $9.2595 $157.4115
23+ $8.9608 $206.0984
29+ $8.6621 $251.2009
39+ $7.7661 $302.8779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess