Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity
Series 1.5mm/2.5mm System
Package Box
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products NW 8.5mm Diameter Corrugated Tubing
Material Polyamide (PA66), Nylon 6/6
Features Straight
Color Black
Base Product Number 965785
Standard Package 1,400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 849283-965785-1
Ultra Librarian 3D Model Ultra Librarian 965785-1 CAD Model

Description

The TE Connectivity 849283-965785-1 is a black-colored circular connector accessory.

  • Series: 1.5mm/2.5mm System
  • Application: NW 8.5mm Diameter Corrugated Tubing
  • Package: Box
  • Quantity per Box: 1,400 pieces
  • Material: Polyamide (PA66), Nylon 6/6
  • ECCN: EAR99
  • HTSUS Code: 3923.50.0000
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
ECAD model for 660-013NF15R3.5-06-152-8
SPI Connects
D38999 Series III Plug Cover Rop
Need more? Email Us
ECAD model for D38999/33W25R
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
ECAD model for 660-024NF23F6-112
Amphenol
CONN PROTECTIVE COVER SILVER
Need more? Email Us
ECAD model for C091 00U000 130 2
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
ECAD model for 660-005B22R5.5-01
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
ECAD model for 660-013NF09H5-05-372
LEMO
CONN COVER SILVER
Need more? Email Us
ECAD model for BFG.2K.100.NAS
SPI Connects
D38999 Series II Receptacle Cove
Need more? Email Us
ECAD model for MS27511C10C
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
ECAD model for GMA.2B.070.DS

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention