Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.31V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077042-MIC5317-2.8YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5317-2.8YM5-TR CAD Model

Description

Microchip Technology's MIC5317-2.8YM5-TR LDO Voltage Regulator

The MIC5317-2.8YM5-TR is a high-performance, Low Dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.8V with outstanding accuracy and stability. This component is a perfect choice for portable electronic devices that require efficient power management and a steady voltage supply.

With its low dropout voltage and low ground current, the MIC5317-2.8YM5-TR is optimized for battery-operated applications, ensuring minimal power loss and extended battery life. The device is capable of delivering up to 150mA of output current, making it suitable for a wide array of applications, including mobile phones, personal media players, and other handheld devices.

The MIC5317-2.8YM5-TR comes in a compact, 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into system designs without compromising on performance. The regulator features a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.

One of the key advantages of the MIC5317-2.8YM5-TR is its built-in thermal shutdown and current limit protection, which safeguards the device and the system against overcurrent and overheating scenarios. This ensures reliable operation and enhances the overall durability of the end product.

The device also boasts a low quiescent current, which is particularly beneficial in standby and sleep modes, further reducing power consumption when the device is not in active use. This feature contributes to the overall energy efficiency of the system.

For designers looking for a voltage regulator that combines high performance with reliability and power efficiency, the MIC5317-2.8YM5-TR from Microchip Technology is an excellent choice. Its robust feature set and small package size make it a versatile component for a multitude of low-power applications.

Key Features:

  • Fixed 2.8V output voltage
  • 150mA output current
  • Low dropout voltage
  • Low ground current
  • Fast transient response
  • Thermal shutdown protection
  • Current limit protection
  • Compact SOT-23 package
  • Low quiescent current

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Texas Instruments
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 800MA DDPAK
Need more? Email Us
ECAD model for LP38841SX-0.8
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Microchip Technology
IC REG LDO 2.7V/1.8V 10MLF
Need more? Email Us
ECAD model for MIC2211-LGYML-TR
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Texas Instruments
IC REG LDO 3.3V 1.5A TO220-3
Lowest to $2.6899
ECAD model for LM1086CT-3.3/NOPB

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention