The UBA2211CF from NXP Semiconductors is a cutting-edge, high-voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) primarily used in LCD backlighting applications. This highly efficient and robust driver IC is part of NXP's range of power management solutions that cater to the increasing demands of modern electronics for energy efficiency and miniaturization.
Key Features
- High-Voltage Output: The UBA2211CF is capable of generating high voltages required to ignite and operate CCFLs and EEFLs, making it suitable for a variety of display sizes and types.
- Integrated Controller: It includes an integrated controller for simplified design and reduced external component count, which enhances reliability and reduces overall system cost.
- Dimming Capability: The IC supports dimming functions, allowing for control over lamp brightness and contributing to power savings and extended lamp life.
- Protection Features: Built-in protection features safeguard the IC and the lamp from conditions such as open lamp, short circuit, and overvoltage, ensuring safe and reliable operation.
Applications
The UBA2211CF is ideal for driving lamps in a variety of LCD backlighting applications, including:
- Desktop monitors
- Notebook computers
- Televisions
- Industrial displays
Technical Specifications
With a focus on performance and energy efficiency, the UBA2211CF operates over a wide supply voltage range and is housed in a compact package. Its technical specifications include:
- Supply voltage range: 9 V to 18 V
- High output voltage swing with integrated bootstrap diode
- Frequency modulation to reduce Electromagnetic Interference (EMI)
- Soft-start capability to ensure smooth lamp ignition
In summary, the NXP UBA2211CF provides a reliable and efficient solution for LCD backlighting applications, offering designers a combination of high performance, ease of use, and advanced features that ensure optimal operation of fluorescent lamps.