Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Type Cable Grip
Cable Diameter 0.30" ~ 0.90" (7.6mm ~ 22.9mm)
Panel Hole Size 1.559" (39.6mm)
Includes O-Ring, Seal
Base Product Number CES
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.90.0010
Other Names CA5765-000
Standard Package 50
Win Source Part Number 1058006-CES-4-D3
Ultra Librarian 3D Model Ultra Librarian CES-4-D3 CAD Model

Description

TE Connectivity Raychem Cable Protection CES-4-D3 is a cable grip type cable and cord grip that comes in bulk packaging. TE Connectivity Raychem Cable Protection is the manufacturer.

  • Ingress Protection: -
  • Panel Hole Size: 1.559" (39.6mm)
  • Cable Diameter: 0.30" ~ 0.90" (7.6mm ~ 22.9mm)
  • Includes: O-ring and seal

You May Also Be Interested in

ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $12.3568
ECAD model for FCC-3A
Panduit Corp
CBL CLEAT NATURAL SS TR / Cable Clamp, Cleat Natural
Need more? Email Us
ECAD model for CCSSTR2025-X
Panduit Corp
PUSH MOUNT ASSEMBLY / Standard, Locking Black 1.88" (47.75mm) 50 lbs (22.68 kg)
Need more? Email Us
ECAD model for PUM-049-2S-D30
Panduit Corp
STRAP BRAIDED BONDING 2HOLE / Rack Bonding Stud 18.000" (457.20mm) Length
Need more? Email Us
ECAD model for BS201846EU
Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
ECAD model for TP2-C
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us
ECAD model for 207370-1
TE Connectivity
CABLE GRIP 7.6-22.9MM / Cable Grip 0.30" ~ 0.90" (7.6mm ~ 22.9mm)
Need more? Email Us
ECAD model for CES-4-D3
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us
ECAD model for S200-5-00
Omega Engineering
Non-fraying Braided Fiberglass Sleeving For High Temperature And Abrasive Applications
Need more? Email Us
ECAD model for FBGS-BK-26-25

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention