Products specifications Report Issue?

Switch Circuit SPDT
Multiplexer/Demultiplexer Circuit 2:1
Number of Circuits 2
On-State Resistance (Max) 175Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Max) 500pA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1505731-MAX4526CSA+
Ultra Librarian 3D Model Ultra Librarian MAX4526CSA+ CAD Model

You May Also Be Interested in

Diodes Incorporated
IC SWITCH QUAD SPST 16QSOP / Analog Switch Quad SPST 16-Pin QSOP
Lowest to $3.9117
ECAD model for PI5A392AQE
Analog Devices Inc.
IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG792GBCPZ-REEL
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Lowest to $7.9854
ECAD model for ADG711BR
Maxim Integrated
IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Lowest to $53.6610
ECAD model for MAX14866UTM+T
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.3971
ECAD model for FSA5157L6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $2.3459
ECAD model for FSA4159L6X
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-500RL7
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795ABCPZ-REEL

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention