EN
  • EN
  • DE

ADG799GBCPZ-500RL7

Part No ADG799GBCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC CROSSPOINT SWIT TRPL 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG799G
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345361-ADG799GBCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG799GBCPZ-500RL7 CAD Model

Description

Product Overview: ADG799GBCPZ-500RL7

The ADG799GBCPZ-500RL7 is a state-of-the-art switch component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver high precision and reliability in a variety of applications, ranging from communication systems to data acquisition and industrial automation.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, ensuring minimal signal attenuation and preserving signal integrity for both analog and digital signals.
  • Wide Voltage Range: It operates over a broad power supply range, accommodating various system designs and ensuring versatility across different applications.
  • Single-Supply Operation: Engineered for single-supply operation, this switch simplifies power management and can be easily integrated into systems with a single voltage source.
  • Dual Single-Pole/Double-Throw (SPDT) Configuration: The ADG799GBCPZ-500RL7 comes in a dual SPDT configuration, providing flexibility in routing signals in complex circuit designs.
  • Low Power Consumption: Its design prioritizes low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The ADG799GBCPZ-500RL7 is ideal for a range of applications, including but not limited to:

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Relay Replacement
  • Test Equipment
  • Industrial Control Systems

Product Specifications

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The product part number ADG799GBCPZ-500RL7 signifies a tape and reel packaging with 500 units per reel, optimizing it for mass production and automated assembly processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG799GBCPZ-500RL7 is no exception. With rigorous testing and quality control measures in place, customers can trust this product to perform consistently and meet the highest standards of performance.

You May Also Be Interested in

UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess