EN
  • EN
  • DE
  • IT

CM-SCE-1/2-6H-9

Part No CM-SCE-1/2-6H-9
Manufacturer TE Connectivity
Catalog Markers
Description WIRE MARKER CBL TIE 20.3X51.4MM  /  Wire Marker, Cable Tie 0.80" W x 2.02" L (20.3mm x 51.4mm) White Polyolefin (PO), Irradiated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series CM-SCE
Package Box
Type Wire Marker, Cable Tie
Size 0.80" W x 2.02" L (20.3mm x 51.4mm)
Cable Diameter 0.492" (12.50mm) and Over
Legend Blank
Color White
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number CM-SCE
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names A119521,-CM-SCE-1/2-6H-9-SI,CM-SCE-1/2-6H-9-SI-ND,CM-SCE-1/2-6H-9-SI,0325090001
Standard Package 250
Win Source Part Number 1036084-CM-SCE-1/2-6H-9
Ultra Librarian 3D Model Ultra Librarian CM-SCE-1/2-6H-9 CAD Model

Description

The CM-SCE series from TE Connectivity Raychem Cable Protection is a wire marker and cable tie type product, made of polyolefin (PO) material, irradiated for durability.

  • Color: The product comes in a white color and has a size of 0.80 inches in width and 2.02 inches in length.
  • Legend: The legend on the product is blank and can be used for cable diameter of 0.492 inches or more.
  • Temperature Range: The temperature range for the product is -55°C to 135°C.
  • Package: It comes in a box package with 250 standard packages.
  • MSL: The MSL level for the product is 1 (Unlimited) and the REACH status is vendor undefined.
  • HTSUS: The product has a HTSUS of 3926.90.9985.

You May Also Be Interested in

TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
Phoenix Contact
Wire Marker Carrier, Slip-On 0.91" W x 0.16" L (23.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Lowest to $37.2608
HellermannTyton
CLIP-TAG "1", .177"-.236"
Lowest to $11.2958
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
TE Connectivity
WIRE MARKER PUSH ON WHITE
Lowest to $0.0255
TE Connectivity
WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess