Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 22.2mA
Coil Type Latching, Single Coil
Termination Style PC Pin
Must Operate Voltage 3.38 VDC
Operate Time 4ms
Release Time 3ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Palladium (Pd), Ruthenium (Ru), Gold (Au)
Relay Type Telecom
Coil Resistance 203 Ohms
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 249976-D3242
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D3242 CAD Model

Description

D3242 - General Purpose Electronic Device

The D3242 offers a balance of functionality and economy, making it a reliable choice for general-purpose applications.

Features and Benefits:
  • Cost-Effective: Provides excellent performance at a reasonable cost.
  • User-Friendly Design: Intuitively designed for ease of use in any project.
  • Robust Performance: Reliable under various operational conditions.
  • Efficient Power Usage: Ensures minimal power draw while operating.
Applications:
  • DIY Electronics Projects
  • Educational Projects
  • Small-Scale Industrial Applications
  • Home Automation Systems

Additional Details: The D3242 is a versatile component suitable for a range of projects, known for its straightforward integration and reliable performance.

You May Also Be Interested in

Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
Littelfuse Inc.
TVS Diode Arrays - Upstream USB Port Terminator with ESD Suppression & EMI Filtering | SURGE SUPPRESOR USB 12OHM SC70-6
Need more? Email Us
ECAD model for SPUSB1AJT
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $1.5397
ECAD model for 40CPQ060
TT Electronics
TRIMMER 50K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 44JR50KLFTB
Analog Devices Inc.
2.7 V, 8 μA, 8 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $7.2512
ECAD model for AD8031ARZ-REEL
ON Semiconductor
IC MOSFET DVR DUAL N-CH 14TSSOP
Need more? Email Us
ECAD model for ADP3410KRU-REEL7
Analog Devices Inc.
IC OPAMP INSTR 10MHZ 10MSOP
Lowest to $18.0917
ECAD model for AD8253ARMZ-R7
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention