EN
  • EN
  • DE

FSK-21A-20

Part No FSK-21A-20
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Mfr TE Connectivity AMP Connectors
Package Box
Cable Type Flexstrip
Number of Conductors 20
Pitch 0.100" (2.54mm)
Length 1.000" (25.40mm)
Length - Exposed Ends 0.125" (3.18mm)
Base Product Number FSK
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315399-FSK-21A-20
Ultra Librarian 3D Model Ultra Librarian FSK-21A-20 CAD Model

Description

The TE Connectivity AMP Connectors FSK-21A-20 is a flat flex ribbon jumper cable assembly that is designed for use in various electronic devices.

  • Pitch: 0.100 inches (2.54mm)
  • Length: 1.000 inches (25.40mm)
  • Cable Type: flexstrip
  • Conductors: 20
  • Exposed Ends: 0.125 inches (3.18mm) in length
  • Packaging: box
  • ECCN Rating: EAR99

You May Also Be Interested in

Wurth Electronics Inc
CABLE FFC/FPC 10POS 0.5MM 5.98"
Lowest to $9.3001
Parlex USA LLC
CABLE FFC 17POS 1.00MM 10"
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 90.0" (2286.0mm)
Need more? Email Us
Molex, LLC
CABLE FFC 24POS 0.50MM 3"
Lowest to $23.8080
Samtec Inc.
.5MM FLEX CABLE JUMPER / 15 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
CABLE FFC 22POS 1.00MM 6" / Cable Assembly 0.152m 1mm 22 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $21.4414
TE Connectivity
CABLE FLXSTRP 5POS 2.54MM 4"
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 10POS 0.5MM 4"
Lowest to $8.3218
Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess