EN
  • EN
  • DE

74LVC157ADB@118

Part No 74LVC157ADB@118
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 16SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736626-74LVC157ADB@118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC157ADB@118 CAD Model

Description

Product Overview: 74LVC157ADB@118 from NXP

The 74LVC157ADB@118 is a high-performance, low-voltage quad 2-input multiplexer produced by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The device is designed to operate from a 1.2V to 3.6V Vcc supply, making it suitable for battery-operated and low-power applications.

Key Features

  • Low Voltage Operation: The 74LVC157ADB@118 operates at a very low voltage range, which makes it ideal for use in portable and power-sensitive devices.
  • High-Speed Performance: Despite its low-power consumption, this multiplexer does not compromise on speed, ensuring quick data selection and output.
  • Wide Operating Temperature: It can function effectively within a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Low Power Dissipation: The IC has a reduced power dissipation, which is crucial for extending the battery life of portable devices.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.

Applications

The 74LVC157ADB@118 is versatile and can be used in a variety of applications, including:

  • Communication systems
  • Data processing
  • Signal routing
  • Function generation
  • Computer peripherals

Technical Specifications

The device comes in a DB package, a plastic small outline package with 16 leads (SO16). It has an operating temperature range of -40°C to +125°C, which ensures reliability under various environmental conditions. Additionally, the 74LVC157ADB@118 has a 5 ns propagation delay, providing fast response times for critical applications.

Ordering Information

When ordering this product, use the complete part number 74LVC157ADB@118 to ensure that you receive the correct IC for your project's requirements. NXP provides this multiplexer in tubes or reels, depending on the ordered quantity, allowing for flexibility in procurement and inventory management.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0621 $50.3010
1,965+ $0.0510 $100.2150
3,040+ $0.0494 $150.1760
4,185+ $0.0478 $200.0430
5,415+ $0.0462 $250.1730
7,250+ $0.0414 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess