EN
  • EN
  • DE
  • IT

HL104WE1TS050B

Part No HL104WE1TS050B
Manufacturer TE Connectivity
Catalog Markers
Description Cable Accessories Marker Tag Polyolefin White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
Material Polyolefin
Maximum Operating Temperature 275 °C
Min Operating Temperature -67 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1019998-HL104WE1TS050B
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HL104WE1TS050B CAD Model

Description

The HL104WE1TS050B is a marker product manufactured by TE Connectivity. While specific details require access to the exact product datasheet, markers like this are generally used for identification and labeling purposes in various applications. These markers are often designed for wire and cable identification, but can also be used on equipment, panels, and other surfaces.

Applications:

  • Wire and Cable Identification: Used to label wires and cables for easy identification during installation, maintenance, and troubleshooting.
  • Equipment Labeling: Marks equipment with serial numbers, part numbers, or other identifying information.
  • Panel Identification: Labels electrical panels and control panels for clear organization and safety.
  • Inventory Management: Used to label inventory items for tracking and organization in warehouses and storage facilities.
  • Asset Tracking: Marks assets with identification labels for tracking and management purposes.

Features:

  • Durable Material: Constructed from durable materials that can withstand harsh environments, including temperature extremes, chemicals, and abrasion.
  • Clear Printing: Provides clear and legible printing for easy readability.
  • Easy Application: Designed for easy application using various methods, such as adhesive backing, cable ties, or heat shrink tubing.
  • Weather Resistance: Resistant to weathering and UV exposure, making it suitable for outdoor applications.
  • Chemical Resistance: Resistant to various chemicals, ensuring that the labels remain legible in industrial environments.

Benefits:

  • Improved Organization: Enables clear and organized identification of wires, cables, equipment, and other assets.
  • Reduced Errors: Minimizes errors during installation, maintenance, and troubleshooting by providing clear identification.
  • Increased Safety: Enhances safety by providing clear labeling of electrical panels and other hazardous equipment.
  • Time Savings: Saves time during installation, maintenance, and troubleshooting by facilitating easy identification.
  • Enhanced Compliance: Helps to meet regulatory requirements for labeling and identification.

Additional Details:

Without the specific datasheet, details such as the exact material composition (e.g., vinyl, polyester), the size and dimensions of the marker, the type of adhesive used (if any), and the applicable temperature range cannot be precisely determined. However, TE Connectivity markers are typically designed to meet industry standards for durability and performance. They are often available in various colors and sizes to accommodate different labeling needs.

You May Also Be Interested in

TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
Phoenix Contact
WIRE MARKER SLIP-ON 23MM X 4MM
Need more? Email Us
TE Connectivity
STD12W-BLANK
Need more? Email Us
Panduit Corp
LABEL BLK LEGND/WH BKGRD 1=1CARD / Label Black Legend, White Background Polyvinyl Fluoride
Need more? Email Us
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX38.1MM / Wire Marker, Cable Tie 0.75" W x 1.50" L (19.1mm x 38.1mm) White Polyamide (PA66), Nylon 6/6
Lowest to $0.6385
HellermannTyton
CLIP-TAG "1", .177"-.236"
Lowest to $11.2958
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess