EN
  • EN
  • DE
  • IT

HT-SCE-3/16-2.0-0

Part No HT-SCE-3/16-2.0-0
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description LABEL HEAT SHRINKABLE BLACK  /  Black Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series HT-SCE
Package Box
Label Type Heat Shrinkable
Label Size 0.19" x 1.97" (4.8mm x 50.0mm)
Color Black
Material Fluoropolymer, Flame Retardant, Fluid Resistant
For Use With/Related Products T312M Thermal Transfer Printer
Temperature Range - Operating -55°C ~ 225°C
Base Product Number HT-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3917.32.0050
Other Names -HT-SCE-3/16-2.0-0-SI,620070001,HT-SCE-3/16-2.0-0-SI,1-1190469-3,HT-SCE-3/16-2.0-0-SI-ND,0620070001
Standard Package 250
Win Source Part Number 1176701-HT-SCE-3/16-2.0-0
Ultra Librarian 3D Model Ultra Librarian HT-SCE-3/16-2.0-0 CAD Model

Description

TE Connectivity HT-SCE-3/16-2.0-0 is a heat shrinkable label that is designed to provide a secure and durable labeling solution.

  • Material: Fluoropolymer
  • Flame Retardant: Yes
  • Fluid Resistant: Yes
  • Color: Black
  • Compatible Printer: T312M Thermal Transfer Printer
  • Package: Box
  • Temperature Range: -55°C to 225°C
  • Supply: Short

You May Also Be Interested in

3M
Need more? Email Us
TE Connectivity
RNF-3000-18/6-6-STK
Lowest to $4.8068
3M
HEATSHRINK 7/8 BLACK
Need more? Email Us
TE Connectivity
RNF-100-1/16-0-SP
Need more? Email Us
3M
HEATSHRINK 1/2 BLACK 100'
Need more? Email Us
3M
HEATSHRINK 3/8 BLACK 100'
Need more? Email Us
TE Connectivity
HEATSHRINK 3/8" BLACK FEET
Need more? Email Us
3M
HEATSHRINK 1-1/4\
Need more? Email Us
3M
HEATSHRINK 5/8 BLACK 100'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3023 $66.4184
19+ $6.8134 $129.4546
30+ $6.5999 $197.9970
41+ $6.3865 $261.8465
53+ $6.1743 $327.2379
71+ $5.5353 $393.0063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,898 pieces
In Stock: 3,449 pieces Factory Stock: 3,449 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess