EN
  • EN
  • DE
  • IT

HTCM-SCE-TP-1/4-4H-4

Part No HTCM-SCE-TP-1/4-4H-4
Manufacturer TE Connectivity
Catalog Markers
Description CBL MARKR TIE ON THERM 1/4" YL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series HTCM-SCE-TP
Packaging 250 per Pkg
Type Wire Marker, Cable Tie
Size 0.41" W x 2.02" L (10.4mm x 51.4mm)
Cable Diameter 0.20" ~ 0.49" (5.08mm ~ 12.5mm)
Legend Blank
Color Yellow
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature Range -55°C ~ 200°C
Win Source Part Number 766632-HTCM-SCE-TP-1/4-4H-4
Popularity Medium
Supply and Demand Status Balance
Family Name HTCM-SCE-TP-1/4-4H-4
Introduction Date June 28, 2007
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian HTCM-SCE-TP-1/4-4H-4 CAD Model

Description

The 766632-HTCM-SCE-TP-1/4-4H-4 from TE Connectivity Raychem Cable Protection is a cable tie and wire marker type of product.

  • Material: Polyvinylidene Fluoride (PVDF), Irradiated
  • Color: Yellow
  • Size: 0.41" W x 2.02" L (10.4mm x 51.4mm)
  • Legend: Blank
  • Series: HTCM-SCE-TP
  • Cable Diameter: 0.20" ~ 0.49" (5.08mm ~ 12.5mm)
  • Operating Temperature: -55°C to 200°C
  • Supply and Demand: Balanced
  • Estimated EOL Date: 2024

You May Also Be Interested in

TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.1286
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
TE Connectivity
WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated
Need more? Email Us
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Lowest to $37.2608
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess