EN
  • EN
  • DE

M39016/15-080M

Part No M39016/15-080M
Manufacturer TE Connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204862-M39016/15-080M
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M39016/15-080M CAD Model

Description

The M39016/15-080M is a fixed inductor manufactured by TE Connectivity. It is a high-reliability component designed for use in demanding applications requiring stable inductance and robust performance.

Applications

  • Military and aerospace applications
  • Filtering circuits
  • RF chokes
  • Timing circuits
  • Power supply circuits

Features

  • Fixed inductance value: Specific inductance depends on the exact variant, research should be conducted with datasheet to confirm.
  • High reliability
  • Wide operating temperature range
  • MIL-SPEC compliant
  • Small size

Benefits

  • Stable inductance over temperature and frequency
  • Reliable performance in harsh environments
  • Suitable for use in critical applications
  • Meets stringent military and aerospace standards
  • Easy to integrate into circuit designs

Additional Details

This inductor is designed to provide stable inductance in a variety of operating conditions. It is commonly used in filtering circuits to attenuate unwanted frequencies, as an RF choke to block high-frequency signals, and in timing circuits to control the timing of signals. The M39016/15-080M is a reliable and versatile component that is suitable for use in a wide range of applications. It's crucial to consult the official datasheet for the specific inductance value, tolerance, and other electrical characteristics to ensure it meets the requirements of your circuit design. The component's robust construction and adherence to military specifications ensure long-term reliability even in demanding environments. This inductor is a suitable choice where performance and dependability are paramount.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess