EN
  • EN
  • DE

PRCSA1-20F-BB0BW

Part No PRCSA1-20F-BB0BW
Manufacturer TE Connectivity
Catalog Rocker Switches
Description Switch Rocker ON OFF SPST Quick Connect Curved Rocker 20A 277VAC 559.27VA >100000Cycle Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Nylon
Contact Current Rating 20 A
Contact Material Silver, Tin
Contact Plating Silver
Current Rating 20 A
Depth 25 mm
Electrical Life 6 kcycles
ELV Compliant
Housing Material Nylon
Illumination Type Illuminated
Length 46.3 mm
Max Current Rating 20 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 277 V
Mechanical Life 100 kcycles
Min Operating Temperature -20 °C
Mount Panel, Snap in
Orientation Straight
Radiation Hardening No
Ratings Dust Tight, IP66, Water Resistant
REACH SVHC Unknown
RoHS Compliant
Switch Function On-Off
Termination Quick Connect
Throw Configuration SPST
Type Switch
VDE Tested No
Voltage Rating (AC) 125 V
Width 25 mm
Win Source Part Number 1231467-PRCSA1-20F-BB0BW
Categories Rocker Switches
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRCSA1-20F-BB0BW CAD Model

Description

The PRCSA1-20F-BB0BW from TE Connectivity is a straight, snap-in panel switch that features a quick connect termination and a silver and tin contact material.

  • Termination: Quick Connect
  • Contact Material: Silver and Tin
  • Current Rating: 20A
  • Voltage Rating: 125V to 277V AC
  • Switch Function: On-Off
  • Illuminated: Yes
  • Mechanical Life: 100k Cycles
  • Electrical Life: 6k Cycles
  • Housing and Actuator Material: Nylon
  • Temperature Range: -20°C to 85°C
  • RoHS Compliant: Yes
  • ELV Compliant: Yes

You May Also Be Interested in

Apem Inc.
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST-NC 13A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPDT 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPDT 20A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST-NO 21A 14V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess