EN
  • EN
  • DE

PVF100225WE5

Part No PVF100225WE5
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description Labels Thermal Transfer Printable Label Translucent Polyvinyl Fluoride White 25.4x57.2mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
Material Polyvinyl
Max Operating Temperature 107 °C
Min Operating Temperature -40 °C
RoHS Compliant
Wire/Cable Diameter 12.1412 mm
Win Source Part Number 1184129-PVF100225WE5
Categories Tools and Supplies
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVF100225WE5 CAD Model

Description

TE Connectivity's 1184129-PVF100225WE5 is a polyvinyl white wire/cable with a diameter of 12.1412 mm. It is compliant with RoHS and ELV standards, and has a minimum operating temperature of -40 °C and a maximum operating temperature of 107 °C. It is categorized under tools and supplies and has a medium popularity with a limited supply and demand status.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HT-SCE-1K-
Need more? Email Us
TE Connectivity
TMS-SCE-1K-3/8-2.0-6
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1/8-7-PB-CS7783
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
Wire Labels & Markers D-SCE-3.2-
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-1-4
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/8
Need more? Email Us
TE Connectivity
EET-1325P-9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess