Products specifications Report Issue?

Win Source Part Number 970205-RT78601
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT78601 CAD Model

Description

The RT78601 is a robust industrial relay manufactured by TE Connectivity. It is designed for use in demanding applications requiring reliable switching performance. This relay offers a combination of high contact ratings, compact size, and rugged construction, making it suitable for a wide range of industrial control and automation systems.

Applications:

  • Industrial control systems
  • Automation equipment
  • HVAC systems
  • Power distribution units
  • Motor control circuits

Features:

  • High contact rating: Up to 16A at 250VAC
  • Compact size for space-saving installation
  • Available in various coil voltages (e.g., 12VDC, 24VDC, 110VAC, 230VAC)
  • Quick connect terminals for easy wiring
  • RoHS compliant
  • SPDT or DPDT contact configurations available
  • Dielectric strength up to 5000Vrms

Benefits:

  • Reliable switching: Ensures consistent and dependable performance in demanding environments.
  • Versatile application: Suitable for a wide range of industrial applications due to its high contact rating and various coil voltage options.
  • Easy installation: Quick connect terminals simplify wiring and reduce installation time.
  • Compact design: Saves valuable space in control panels and equipment.
  • Long service life: Designed for extended operational life, minimizing maintenance requirements.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The RT78601 relay features a robust construction with a high dielectric strength, ensuring safe and reliable operation. Its various coil voltage options make it adaptable to different power supply requirements. The quick connect terminals facilitate easy and efficient wiring, saving time and effort during installation. The relay's compact size allows for space-saving installation in control panels and other equipment. The RT78601 is a dependable choice for industrial applications requiring a reliable and versatile switching solution.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
TT Electronics
Need more? Email Us
ECAD model for PCF2010H-20-301RWI
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Need more? Email Us
ECAD model for PIAT46U

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention