The PCF2010H-20-301RWI is a high-precision thin film chip resistor from TT Electronics, designed for applications demanding exceptional stability, accuracy, and low noise. It finds use in instrumentation, medical devices, and precision control circuits.
Applications
- Precision voltage dividers
- Instrumentation amplifiers
- Medical devices
- Automotive electronics
- High-accuracy current sensing
Features
- High stability thin film construction
- Extremely low temperature coefficient of resistance (TCR)
- Tight tolerance
- Low noise
- High power rating compared to standard PCF2010 series
Benefits
- Exceptional accuracy and stability in circuit performance
- Minimal resistance variation over temperature changes
- Precise resistance value maintained over time
- Reduced signal interference
- Suitable for applications with higher power dissipation requirements
Additional Details
The PCF2010H-20-301RWI features a resistance of 301 Ω and a tight tolerance. The "H" designation indicates a higher power rating compared to standard PCF2010 series resistors. This surface-mount resistor is designed for automated assembly. The extremely low TCR ensures minimal resistance drift over a wide temperature range. Its compact size is suitable for densely populated circuit boards. The thin film construction provides excellent long-term stability and reliability. Low noise characteristics make it ideal for sensitive analog circuits. It meets stringent quality standards for demanding applications.