EN
  • EN
  • DE
  • IT

T3900250050-000

Part No T3900250050-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T3900250050-000  /  Connector Blanking Plug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Package Box
Accessory Type Blanking Plug
For Use With/Related Products Heavy Duty Housings
Specifications Air Vent, M25 Thread
Base Product Number T390
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8547.90.0010
Other Names A134444,M25X1.5 VA-25-M
Standard Package 12
Win Source Part Number 964248-T3900250050-000
Ultra Librarian 3D Model Ultra Librarian T3900250050-000 CAD Model

Description

The T3900250050-000 is a product manufactured by TE Connectivity. Based on available information, it appears to be a connector or a component related to connectivity solutions.

Applications:

  • Industrial Automation: Used in connecting sensors, actuators, and control devices in industrial automation systems.
  • Automotive Applications: Employed in automotive wiring harnesses for connecting various electronic components.
  • Telecommunications Equipment: Utilized in connecting cables and components in telecommunications infrastructure.
  • Aerospace and Defense: Integrated into aerospace and defense systems for reliable and secure connections.
  • Consumer Electronics: Found in various consumer electronic devices for connecting internal components.

Features:

  • Robust Design: Designed to withstand harsh environmental conditions, including vibration, temperature extremes, and humidity.
  • Reliable Connection: Provides a secure and reliable electrical connection, ensuring signal integrity and preventing signal loss.
  • Easy Installation: Designed for easy installation and maintenance, reducing downtime and improving productivity.
  • Compact Size: Available in a compact size, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • Improved System Reliability: Provides a reliable and secure electrical connection, improving the overall reliability of electronic systems.
  • Reduced Downtime: Easy installation and maintenance reduce downtime and improve productivity.
  • Enhanced Signal Integrity: Ensures signal integrity, preventing signal loss and improving system performance.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable and responsible choice.

Additional Details:

Without more specific information, it is difficult to provide detailed technical specifications for the T3900250050-000. However, it is likely that the product is designed to meet industry standards for electrical connectors, such as those related to voltage, current, and insulation resistance. Information such as the connector type, number of contacts, wire gauge compatibility, and mating force would be available in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONTACT H.D. PIN MODULE
Need more? Email Us
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $8.7314
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $2.4157
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess