Products specifications

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series TL, CGS
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 33 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Metal Foil
Features Current Sense
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Dimension 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Base Product Number TL3AR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 16258278,A105817,A105817TR,A105817-ND,1625827-8-ND,A105817CT,1625827-8
Standard Package 2,000
Win Source Part Number 1094603-TL3AR033F
Ultra Librarian 3D Model Ultra Librarian TL3AR033F CAD Model

Description

The TL3AR033F is a metal foil chip resistor designed for use in surface mount applications from CGS/TE Connectivity.

  • Resistance: 33 mOhms
  • Tolerance: ±1%
  • Power Rating: 1W
  • Temperature Coefficient: ±75ppm/°C
  • Temperature Range: -65°C to 170°C
  • Package: 2512 (6432 Metric)
  • Pieces per Standard Package: 2,000
  • Height Seated: 0.024" (0.60mm)
  • Terminations: 2
  • Series: TL and CGS
  • Application: Current sensing

You May Also Be Interested in

Yageo
RES SMD 3.3K OHM 1% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402FR-073K3L
Yageo
RES SMD 75K OHM 1% 1/10W 0603
Lowest to $0.0032
ECAD model for RC0603FR-0775KL
Yageo
Res Thick Film 0603 1M Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 1M OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-071ML
Bourns Inc.
RES SMD 47 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-47R0JE
Yageo
RES SMD 47 OHM 1% 1/10W 0603
Lowest to $0.0052
ECAD model for RC0603FR-0747R
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0296
ECAD model for RC1206FR-072R2L
Yageo
Need more? Email Us
ECAD model for RC1206BR-07261K
Yageo
RES SMD 2.49K OHM 1% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201FR-072K49L
Susumu
RES SMD 0.01 OHM 1W 1206 WIDE
Lowest to $0.3003
ECAD model for PRL1632-R010-F-T1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7908 $71.6320
90+ $1.4694 $132.2460
140+ $1.4235 $199.2900
190+ $1.3776 $261.7440
245+ $1.3317 $326.2665
330+ $1.1939 $393.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,630 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention