EN
  • EN
  • DE

TXR40AB00-1006BI

Part No TXR40AB00-1006BI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 11B OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.827" (21.00mm)
Shell Size - Insert 11, B
Thread Size M15x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 921653-000
Standard Package 1
Win Source Part Number 1034909-TXR40AB00-1006BI
Ultra Librarian 3D Model Ultra Librarian TXR40AB00-1006BI CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine has manufactured the TXR40AB00-1006BI, a backshell heat shrink adapter with a shielded olive drab color.

  • Packaging: Bulk
  • Used for: Circular Connectors - Backshells and Cable Clamps
  • Compatible with: MIL-DTL-38999 Series III, IV
  • Shell Size-Insert: 11, B
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Cable Exit: 180 Degrees
  • Thread Size: M15x1
  • Win Source Part Number: 1034909
  • Supplied with: 1 backshell, 1 braid, 1 O-ring, and 1 Tinel ring (4 pieces total)

You May Also Be Interested in

Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess