EN
  • EN
  • DE

WB-51PAR

Part No WB-51PAR
Manufacturer TE Connectivity
Catalog Rectangular Connector - Accessories
Description WEDGE LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Wedgelock
Number of Positions 51
For Use With/Related Products DRB Series Receptacles
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1612066-WB-51PAR
Ultra Librarian 3D Model Ultra Librarian WB-51PAR CAD Model

Description

N

You May Also Be Interested in

3M
EJECTOR LATCHES BLK SHORT W/PINS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FOR 9176 1 POS 1.6-2.1ID WHT
Need more? Email Us
AVX Corp/Kyocera Corp
THROUGH WIRE CAP 2.7MM
Need more? Email Us
TE Connectivity
WEDGE LOCK, 2P, PLG, BLK, STD, D
Need more? Email Us
TE Connectivity
PROTECTION CAP,GROUP D,ASSY
Need more? Email Us
3M
HEXHEAD BOLT NUT WASHER 2-56X1/2
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 9176 3POS CAP 1.1-1.6MM STOP
Need more? Email Us
Omron
STRAIN RELIEF 20POS WITH LOCK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 2POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess