EN
  • EN
  • DE

ZEN059V130A24LS

Part No ZEN059V130A24LS
Manufacturer TE Connectivity
Catalog TVS - Mixed Technology
Description POLYZEN 5.9V PPTC/ZENER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family TVS - Mixed Technology
Series PolyZen
Packaging Reel
Voltage - Working 24V
Voltage - Clamping 6V
Technology Mixed Technology
Power (Watts) 700mW
Number of Circuits 1
Applications General Purpose
Package 3-SMD No Lead
Catalog Polyzen Series
Win Source Part Number 044097-ZEN059V130A24LS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Multimedia
Ultra Librarian 3D Model Ultra Librarian ZEN059V130A24LS CAD Model

Description

The ZEN059V130A24LS is a PolyZen mixed technology TVS circuit protection component from TE Connectivity, designed for use in various electronic applications.

  • Manufacturer: TE Connectivity
  • Product Name: ZEN059V130A24LS
  • Type: PolyZen mixed technology TVS circuit protection component
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Voltage Working: 24V
  • Clamping Voltage: 6V
  • Power Rating: 700mW
  • Application: General Purpose
  • Package: 3-SMD no lead

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess