EN
  • EN
  • DE

P3500BA70

Part No P3500BA70
Manufacturer Teccor Electronics
Catalog Custom Parts (N - R)
Description 400 V, 60 A, Silicon Surge Protector, TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144719-P3500BA70
Categories Custom Parts
Manufacturer Teccor Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3500BA70 CAD Model

Description

The P3500BA70 is a silicon bidirectional thyristor (SIDAC) manufactured by Teccor Electronics (now part of Littelfuse). SIDACs are switching devices that exhibit a negative resistance characteristic, meaning that once the breakover voltage is reached, the device rapidly switches to a low-impedance state. They are commonly used in high-voltage protection circuits, solid-state lighting, and other applications where a fast and reliable switching action is required. The P3500BA70 is designed for applications requiring high surge current capability and precise voltage breakdown characteristics.

Applications:

  • High-Voltage Protection: Used in telecom and data communication equipment for overvoltage protection.
  • Solid-State Lighting: Employed in HID lamp igniters and other lighting systems.
  • Gas Discharge Tube (GDT) Replacement: Provides a solid-state alternative to GDTs in surge protection circuits.
  • Electronic Ballasts: Utilized in electronic ballasts for fluorescent lamps.
  • Ignition Circuits: Found in ignition systems for automotive and industrial applications.

Features:

  • Bidirectional Switching: Conducts current in both directions.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Precise Breakover Voltage: Switches rapidly at a specific voltage threshold.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • Fast Switching Speed: Provides rapid switching action for quick response to overvoltage events.

Benefits:

  • Overvoltage Protection: Protects sensitive electronic components from damage due to overvoltage events.
  • Reliable Switching: Provides consistent and reliable switching performance.
  • High Surge Immunity: Withstands high surge currents without degradation.
  • Long Lifespan: Solid-state design ensures a long operational life.
  • Compact Design: Allows for use in space-constrained applications.

Additional Details:

The P3500BA70 features a breakover voltage of approximately 70V (as suggested by the part number suffix) and is designed to handle surge currents up to several hundred amps. The low on-state voltage minimizes power dissipation during conduction, improving energy efficiency. The device is typically packaged in a through-hole or surface-mount package, depending on the application requirements. Teccor Electronics provides detailed datasheets with specific electrical characteristics, including breakover voltage, holding current, and surge current ratings. These datasheets are essential for proper design and integration into overvoltage protection circuits. The SIDAC is designed to meet industry standards for environmental compliance, such as RoHS. Its robust design and reliable switching characteristics make it a valuable component for ensuring the protection and longevity of electronic systems.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Mitsubishi
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Analog Devices Inc.
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Calogic, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess