Products specifications Report Issue?

Categories Uncategorized
Manufacturer Techcode
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839997-TD1509P5R
Ultra Librarian 3D Model Ultra Librarian TD1509P5R CAD Model

Description

The TD1509P5R is a 5V fixed output step-down switching regulator integrated circuit designed for efficient power conversion in various electronic applications.

Applications:

  • Embedded Systems: Powering microcontrollers and peripheral devices in embedded systems.
  • Industrial Controls: Providing a stable 5V supply for sensors, actuators, and control circuitry.
  • Portable Devices: Converting voltage for mobile phones, tablets, and other battery-powered equipment.
  • Automotive Electronics: Supplying regulated power to electronic modules in vehicles.
  • Networking Equipment: Providing a 5V power rail for routers, switches, and modems.

Features:

  • Fixed 5V Output: Provides a regulated 5V output voltage.
  • High Efficiency: Ensures efficient power conversion.
  • Wide Input Voltage Range: Can accept a wide range of input voltages.
  • Internal Current Limit Protection: Protects against overcurrent conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively switching.

Benefits:

  • Simplified Design: Fixed output voltage simplifies design and reduces external component count.
  • Efficient Power Conversion: High efficiency minimizes power loss and heat generation.
  • Reliable Operation: Overcurrent and thermal shutdown protection enhance reliability.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for 5V power regulation.

Additional Details:

The TD1509P5R typically uses PWM (Pulse Width Modulation) control for efficient voltage regulation. Key specifications such as switching frequency, maximum output current, and operating temperature range can be found in the product datasheet.

You May Also Be Interested in

Lowpower
Lowest to $0.0084
ECAD model for LP4054
ITE
Lowest to $0.7710
ECAD model for IT7803M/AY
ITE
Need more? Email Us
ECAD model for IT8988E CXA
Renesas Electronics America
Need more? Email Us
ECAD model for IXC080WJN5Q
Everlight Electronics Co Ltd
Lowest to $1.4039
ECAD model for IRM-V838M3/TR1
Sharp Microelectronics
Need more? Email Us
ECAD model for IXA571WJ
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.6026
ECAD model for IRFR4615
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2347 $50.4605
520+ $0.1926 $100.1520
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1565 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention